Texas Instruments LM4308 Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave LM4308SQ/NOPB

Description
Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 40-WQFN -40 to 85
Request a Quote Datasheet
Description
Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4308 Mobile Pixel Link Two (MPL-2)  - 18-bit CPU Display Interface Master/Slave - LM4308SQ/NOPB - Texas Instruments
Dallas, TX, United States
LM4308 Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave
LM4308SQ/NOPB
LM4308 Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave LM4308SQ/NOPB
Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 40-WQFN -40 to 85

Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 40-WQFN -40 to 85

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
407-LM4308SQ/NOPB
Interface Transceiver IC 407-LM4308SQ/NOPB
LINE TRANSCEIVER Product overview: LM4308SQ/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-LM4308SQ/NOPB can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER Product overview: LM4308SQ/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-LM4308SQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - LM4308SQ/NOPB - 877463-LM4308SQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LM4308SQ/NOPB
877463-LM4308SQ/NOPB
Interface - Interface - Specialized - LM4308SQ/NOPB 877463-LM4308SQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877463-LM4308SQ/NOPB Features: Interface Package: Reel - TR Part Status: Obsolete Family Name: LM4308 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM4308SQ/NOPBTR, LM4308SQTR, LM4308SQ-ND, *LM4308SQ/NOPB, LM4308SQDKR-ND, LM4308SQ/NOPBCT, LM4308SQCT, LM4308SQDKR, LM4308SQCT-ND, LM4308SQTR-ND, LM4308SQ, LM4308SQNOPB, LM4308SQ/NOPBDKR

Manufacturer: Texas Instruments
Win Source Part Number: 877463-LM4308SQ/NOPB
Features: Interface
Package: Reel - TR
Part Status: Obsolete
Family Name: LM4308
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM4308SQ/NOPBTR, LM4308SQTR, LM4308SQ-ND, *LM4308SQ/NOPB, LM4308SQDKR-ND, LM4308SQ/NOPBCT, LM4308SQCT, LM4308SQDKR, LM4308SQCT-ND, LM4308SQTR-ND, LM4308SQ, LM4308SQNOPB, LM4308SQ/NOPBDKR

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LM4308SQ/NOPB
Integrated Circuits (ICs) - Interface - Specialized LM4308SQ/NOPB
LINE TRANSCEIVER

LINE TRANSCEIVER

Supplier's Site
Specialized - LM4308SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM4308SQ/NOPB
Specialized LM4308SQ/NOPB
Displays Interface 40-WQFN (5x5)

Displays Interface 40-WQFN (5x5)

Buy Now Datasheet
Specialized - LM4308SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM4308SQ/NOPB
Specialized LM4308SQ/NOPB
Displays Interface 40-WQFN (5x5)

Displays Interface 40-WQFN (5x5)

Buy Now Datasheet
Interface - Specialized - LM4308SQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LM4308SQ/NOPB
Interface - Specialized LM4308SQ/NOPB
IC INTERFACE SPECIALIZED 40WQFN

IC INTERFACE SPECIALIZED 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LM4308SQ/NOPB 407-LM4308SQ/NOPB 877463-LM4308SQ/NOPB LM4308SQ/NOPB LM4308SQ/NOPB LM4308SQ/NOPB
Product Name LM4308 Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave Interface Transceiver IC Interface - Interface - Specialized - LM4308SQ/NOPB Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-87809012A - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers