Manufacturer: Texas Instruments
Win Source Part Number: 084992-LMH0341SQE/NO
Packaging: Reel - TR
Applications: Video Equipment
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 2.5V, 3.3V
Alternative Parts (Cross-Reference): LMH0341SQ/NOPB; LMH0341SQXNOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48WQFN
IC INTERFACE SPECIALIZED 48WQFN
Video Equipment Interface 48-WQFN (7x7)
IC INTERFACE SPECIALIZED 48WQFN
DESERIALIZER, 100MHZ, 2.9GBPS, WQFN-48; IC Interface Type:SMBus; Interface Applications:Video Cameras, Video Switchers, Video Editing Systems; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Interface Case Style:WQFN; No. of RoHS Compliant: Yes
Serializers & Deserializers - Serdes 3G, HD, SD, DVB-ASI SDI DESERIALIZER
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 084992-LMH0341SQE/NOPB | LMH0341SQE/NOPB | LMH0341SQE/NOPB | LMH0341SQE/NOPB | LMH0341SQE/NOPB | 28AH2833 | LMH0341SQE/NOPB |
| Product Name | Interface - Interface - Specialized - LMH0341SQE/NOPB | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Deserializer, 100Mhz, 2.9Gbps, Wqfn-48; Ic Interface Type Texas Instruments | Serializers & Deserializers - Serdes |
| Supply Voltage | Other; 2.5V~ 3.3V | Other; 2.5V, 3.3V | 3.3V; Other; 2.5V, 3.3V | 3.3V; Other | Other; 2.375V | ||
| Package Type | 48-WQFN (7x7) | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | WQFN | WQFN-48 | |
| Technology | I2C; SMBus; SMBus (2-Wire/I²C) | I2C; Serial-2 Wire; SMBus; SMBus (2-Wire/I²C) | I2C; Serial-2 Wire; SMBus; SMBus (2-Wire/I²C) | ||||
| Device Type | Sensor Interface | Sensor Interface |