Texas Instruments LMH0024 LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer LMH0024MAE/NOPB

Description
LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH0024 LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer - LMH0024MAE/NOPB - Texas Instruments
Dallas, TX, United States
LMH0024 LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer
LMH0024MAE/NOPB
LMH0024 LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer LMH0024MAE/NOPB
LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer 16-SOIC -40 to 85

LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - LMH0024MAE/NOPB - 142481-LMH0024MAE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LMH0024MAE/NOPB
142481-LMH0024MAE/NOPB
Interface - Interface - Specialized - LMH0024MAE/NOPB 142481-LMH0024MAE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 142481-LMH0024MAE/NO PB Packaging: Reel - TR Applications: SMPTE 259M / 344M Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142481-LMH0024MAE/NOPB
Packaging: Reel - TR
Applications: SMPTE 259M / 344M
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - LMH0024MAE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LMH0024MAE/NOPB
Interface - Specialized LMH0024MAE/NOPB
IC INTERFACE SPECIALIZED 16SOIC

IC INTERFACE SPECIALIZED 16SOIC

Supplier's Site Datasheet
Specialized - LMH0024MAE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0024MAE/NOPB
Specialized LMH0024MAE/NOPB
SMPTE 259M / 344M Interface 16-SOIC

SMPTE 259M / 344M Interface 16-SOIC

Buy Now
Specialized - LMH0024MAE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0024MAE/NOPB
Specialized LMH0024MAE/NOPB
SMPTE 259M / 344M Interface 16-SOIC

SMPTE 259M / 344M Interface 16-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LMH0024MAE/NOPB
Integrated Circuits (ICs) - Interface - Specialized LMH0024MAE/NOPB
IC INTERFACE SPECIALIZED 16SOIC

IC INTERFACE SPECIALIZED 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LMH0024MAE/NOPB 142481-LMH0024MAE/NOPB LMH0024MAE/NOPB LMH0024MAE/NOPB LMH0024MAE/NOPB
Product Name LMH0024 LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer Interface - Interface - Specialized - LMH0024MAE/NOPB Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type LMH0024 LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 540000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers