High Performance Dual Switched Capacitor Filter 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 089189-LMF100CIWM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 100kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4 V to 15 V
Alternative Parts (Cross-Reference): MAX262ACWG+T; MF10ACN; MF10CCN/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 100kHz 20-SOIC
IC FILTER 100KHZ SWITCH 20SOIC
IC FILTER 100KHZ SWITCH 20SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LMF100CIWM | 089189-LMF100CIWM | LMF100CIWM | LMF100CIWM | LMF100CIWM |
| Product Name | LMF100 High Performance Dual Switched Capacitor Filter | Interface - Interface - Filters - Active - LMF100CIWM | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |