Texas Instruments Interface - Interface - Sensor and Detector Interfaces - LM9040MX LM9040MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071550-LM9040MX Packaging: Reel - TR Type: Sensor Interface Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071550-LM9040MX Packaging: Reel - TR Type: Sensor Interface Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - LM9040MX - 071550-LM9040MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - LM9040MX
071550-LM9040MX
Interface - Interface - Sensor and Detector Interfaces - LM9040MX 071550-LM9040MX
Manufacturer: Texas Instruments Win Source Part Number: 071550-LM9040MX Packaging: Reel - TR Type: Sensor Interface Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071550-LM9040MX
Packaging: Reel - TR
Type: Sensor Interface
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual Interface Transceiver IC
752-LM9040MX
Dual Interface Transceiver IC 752-LM9040MX
IC AMP DUAL SENSR INTERFC 14SOIC Product overview: LM9040MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM9040MX can be used for catalog matching and distributor lookup.

IC AMP DUAL SENSR INTERFC 14SOIC Product overview: LM9040MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LM9040MX can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - LM9040MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
LM9040MX
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces LM9040MX
IC AMP DUAL SENSR INTERFC 14SOIC

IC AMP DUAL SENSR INTERFC 14SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - LM9040MX - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
LM9040MX
Interface - Sensor and Detector Interfaces LM9040MX
IC AMP DUAL SENSR INTERFC 14SOIC

IC AMP DUAL SENSR INTERFC 14SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - LM9040MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
LM9040MX
Sensor and Detector Interfaces LM9040MX
IC AMP DUAL SENSR INTERFC 14SOIC

IC AMP DUAL SENSR INTERFC 14SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 071550-LM9040MX 752-LM9040MX LM9040MX LM9040MX LM9040MX
Product Name Interface - Interface - Sensor and Detector Interfaces - LM9040MX Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1905985 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details
 - 74ABT125D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Interface - CODECs - AD1839AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-88742012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details