Texas Instruments LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch LMH1251MT/NOPB

Description
YPbPr to RGBHV Converter and 2:1 Video Switch 24-TSSOP 0 to 70
Request a Quote Datasheet
Description
YPbPr to RGBHV Converter and 2:1 Video Switch 24-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch - LMH1251MT/NOPB - Texas Instruments
Dallas, TX, United States
LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch
LMH1251MT/NOPB
LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch LMH1251MT/NOPB
YPbPr to RGBHV Converter and 2:1 Video Switch 24-TSSOP 0 to 70

YPbPr to RGBHV Converter and 2:1 Video Switch 24-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Analog Switches - Special Purpose - LMH1251MT/NOPB - 140449-LMH1251MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LMH1251MT/NOPB
140449-LMH1251MT/NOPB
Interface - Interface - Analog Switches - Special Purpose - LMH1251MT/NOPB 140449-LMH1251MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140449-LMH1251MT/NOP B Packaging: Tube/Rail Features: HSYNC, RGB, VSYNC Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-TSSOP Single Supply Voltage (V+): 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140449-LMH1251MT/NOPB
Packaging: Tube/Rail
Features: HSYNC, RGB, VSYNC
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-TSSOP
Single Supply Voltage (V+): 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - LMH1251MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
LMH1251MT/NOPB
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose LMH1251MT/NOPB
IC RGBHV CONV/2:1 VID SW 24TSSOP

IC RGBHV CONV/2:1 VID SW 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LMH1251MT/NOPB 140449-LMH1251MT/NOPB LMH1251MT/NOPB
Product Name LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch Interface - Interface - Analog Switches - Special Purpose - LMH1251MT/NOPB Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type LMH1251 YPbPr to RGBHV Converter and 2:1 Video Switch Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers