SPECIALTY CONSUMER CIRCUIT, PQFP48, 7 X 7 MM, 1.40 MM HEIGHT, LQFP-48 Product overview: LM4550BVHX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-LM4550BVHX can be used for catalog matching and distributor lookup.
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1199915-LM4550BVHX
Packaging: Tape and Reel
Type: Audio, AC '97
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 90 / 89
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: LM4550
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.2V ~ 5.5V
Supply Voltage , Digital: 3V ~ 5.5V
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
IC AUDIO CODEC 2MULTICH 48-LQFP
IC AUDIO CODEC 2MULTICH 48-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-LM4550BVHX | LM4550BVHX-ND | 1199915-LM4550BVHX | LM4550BVHX | LM4550BVHX | LM4550BVHX |
| Product Name | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - LM4550BVHX | CODECS | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | Audio, AC '97 |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP | QFP; 48-LQFP | ||
| Technology | Serial | Serial |