Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers LF13201D

Description
Win Source Part Number: 1007878-LF13201D Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSCLF13201D,2156- LF13201D RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1007878-LF13201D Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSCLF13201D,2156- LF13201D RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1007878-LF13201D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1007878-LF13201D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1007878-LF13201D
Win Source Part Number: 1007878-LF13201D Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSCLF13201D,2156- LF13201D RoHS Status: RoHS non-compliant

Win Source Part Number: 1007878-LF13201D
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCLF13201D,2156-LF13201D
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - LF13201D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
LF13201D
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers LF13201D
IC SW SPST-NCX4 250OHM 16CDIP

IC SW SPST-NCX4 250OHM 16CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1007878-LF13201D LF13201D
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details