Texas Instruments LMH0202 LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver LMH0202MT/NOPB

Description
LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH0202 LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver - LMH0202MT/NOPB - Texas Instruments
Dallas, TX, United States
LMH0202 LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver
LMH0202MT/NOPB
LMH0202 LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver LMH0202MT/NOPB
LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver 16-TSSOP 0 to 70

LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver 16-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Specialized - LMH0202MT/NOPB - 1055220-LMH0202MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LMH0202MT/NOPB
1055220-LMH0202MT/NOPB
Interface - Interface - Specialized - LMH0202MT/NOPB 1055220-LMH0202MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055220-LMH0202MT/NO PB Packaging: Tube/Rail Applications: Displays Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055220-LMH0202MT/NOPB
Packaging: Tube/Rail
Applications: Displays
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - LMH0202MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0202MT/NOPB
Specialized LMH0202MT/NOPB
Displays Interface 16-TSSOP

Displays Interface 16-TSSOP

Buy Now Datasheet
Specialized - LMH0202MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0202MT/NOPB
Specialized LMH0202MT/NOPB
Displays Interface 16-TSSOP

Displays Interface 16-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LMH0202MT/NOPB
Integrated Circuits (ICs) - Interface - Specialized LMH0202MT/NOPB
IC INTERFACE SPECIALIZED 16TSSOP

IC INTERFACE SPECIALIZED 16TSSOP

Supplier's Site
Specialized LMH0202MT/NOPB
IC INTERFACE SPECIALIZED 16TSSOP

IC INTERFACE SPECIALIZED 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LMH0202MT/NOPB 1055220-LMH0202MT/NOPB LMH0202MT/NOPB LMH0202MT/NOPB LMH0202MT/NOPB
Product Name LMH0202 LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver Interface - Interface - Specialized - LMH0202MT/NOPB Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type LMH0202 LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver Sensor Interface
Features RoHS RoHS
Data Rate 1.49E6 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 5962-9583401VFA/SD - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
12 BIT 10MHZ Interface Transceiver IC - 709-ADC603JH-2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MDRDL - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details