Texas Instruments LMH0044 SMPTE 292M / 259M Adaptive Cable Equalizer LMH0044SQE/NOPB

Description
SMPTE 292M / 259M Adaptive Cable Equalizer 16-WQFN 0 to 85
Request a Quote Datasheet
Description
SMPTE 292M / 259M Adaptive Cable Equalizer 16-WQFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH0044 SMPTE 292M / 259M Adaptive Cable Equalizer - LMH0044SQE/NOPB - Texas Instruments
Dallas, TX, United States
LMH0044 SMPTE 292M / 259M Adaptive Cable Equalizer
LMH0044SQE/NOPB
LMH0044 SMPTE 292M / 259M Adaptive Cable Equalizer LMH0044SQE/NOPB
SMPTE 292M / 259M Adaptive Cable Equalizer 16-WQFN 0 to 85

SMPTE 292M / 259M Adaptive Cable Equalizer 16-WQFN 0 to 85

Buy Now Datasheet
Interface - Interface - Specialized - LMH0044SQE/NOPB - 019525-LMH0044SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LMH0044SQE/NOPB
019525-LMH0044SQE/NOPB
Interface - Interface - Specialized - LMH0044SQE/NOPB 019525-LMH0044SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019525-LMH0044SQE/NO PB Packaging: Reel - TR Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 3.135 V to 3.465 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019525-LMH0044SQE/NOPB
Packaging: Reel - TR
Applications: Data Transport
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 3.135 V to 3.465 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - LMH0044SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LMH0044SQE/NOPB
Specialized LMH0044SQE/NOPB
Data Transport Interface 16-WQFN (4x4)

Data Transport Interface 16-WQFN (4x4)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LMH0044SQE/NOPB
Integrated Circuits (ICs) - Interface - Specialized LMH0044SQE/NOPB
IC INTERFACE SPECIALIZED 16WQFN

IC INTERFACE SPECIALIZED 16WQFN

Supplier's Site
Interface - Specialized - LMH0044SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LMH0044SQE/NOPB
Interface - Specialized LMH0044SQE/NOPB
IC INTERFACE SPECIALIZED 16WQFN

IC INTERFACE SPECIALIZED 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LMH0044SQE/NOPB 019525-LMH0044SQE/NOPB LMH0044SQE/NOPB LMH0044SQE/NOPB LMH0044SQE/NOPB
Product Name LMH0044 SMPTE 292M / 259M Adaptive Cable Equalizer Interface - Interface - Specialized - LMH0044SQE/NOPB Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type LMH0044 SMPTE 292M / 259M Adaptive Cable Equalizer Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 1.49E6 kbps
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - 012927-CD74HC4051M96 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details