Manufacturer: Texas Instruments
Win Source Part Number: 1201389-LMH0341SQ/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 2
Output Type: LVDS
Operating Supply Voltage: 2.5V, 3.3V
Data Rate: 2.97Gbps
Function: Deserializer
Input Type: LVCMOS
Number of Outputs: 5
Family Name: LMH0341
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): LMH0341SQE/NOPB; LMH0341SQXNOPB;
Introduction Date: April 11, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85 Product overview: LMH0341SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LMH0341SQ/NOPB can be used for catalog matching and distributor lookup.
Serializers & Deserializers - Serdes 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)
IC DESERIALIZER HD/SD SDI 48WQFN
IC DESERIALIZER HD/SD SDI 48WQFN
IC DESERIALIZER HD/SD SDI 48WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1201389-LMH0341SQ/NOPB | 755-LMH0341SQ/NOPB | LMH0341SQ/NOPB | LMH0341SQ/NOPB | LMH0341SQ/NOPB | LMH0341SQ/NOPB | LMH0341SQ/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - LMH0341SQ/NOPB | Interface Transceiver IC | Serializers & Deserializers - Serdes | Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Supply Voltage | Other; 2.5V~ 3.3V | 3.3V; Other; 2.5V, 3.3V | Other; 2.5V, 3.3V | 3.3V; Other | |||
| Data Rate | 2.97E6 kbps | 3.00E6 kbps | 2.97E6 kbps | 2.97E6 kbps | 2.97E6 kbps | 2.97E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |