Texas Instruments High-Performance Analog Interface - Interface - Specialized - LM96530SQX/NOPB LM96530SQX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779400-LM96530SQX/NO PB Packaging: Reel package Package: 60-WFQFN Exposed Pad Applications: Ultrasound Imaging Mounting: SMD Operating Supply Voltage: 4.7 V ~ 5.3 V Interface: SPI Serial Family Name: LM96530 Categories: Integrated Circuits (ICs) Manufacturer Package: 60-WQFN (9x9) Alternative Parts (Cross-Reference): LM96530SQE/NOPB; LM96530SQ/NOPB; LM96570SQ/NOPB; Introduction Date: September 03, 2010 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779400-LM96530SQX/NO PB Packaging: Reel package Package: 60-WFQFN Exposed Pad Applications: Ultrasound Imaging Mounting: SMD Operating Supply Voltage: 4.7 V ~ 5.3 V Interface: SPI Serial Family Name: LM96530 Categories: Integrated Circuits (ICs) Manufacturer Package: 60-WQFN (9x9) Alternative Parts (Cross-Reference): LM96530SQE/NOPB; LM96530SQ/NOPB; LM96570SQ/NOPB; Introduction Date: September 03, 2010 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LM96530SQX/NOPB - 779400-LM96530SQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LM96530SQX/NOPB
779400-LM96530SQX/NOPB
Interface - Interface - Specialized - LM96530SQX/NOPB 779400-LM96530SQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779400-LM96530SQX/NO PB Packaging: Reel package Package: 60-WFQFN Exposed Pad Applications: Ultrasound Imaging Mounting: SMD Operating Supply Voltage: 4.7 V ~ 5.3 V Interface: SPI Serial Family Name: LM96530 Categories: Integrated Circuits (ICs) Manufacturer Package: 60-WQFN (9x9) Alternative Parts (Cross-Reference): LM96530SQE/NOPB; LM96530SQ/NOPB; LM96570SQ/NOPB; Introduction Date: September 03, 2010 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779400-LM96530SQX/NOPB
Packaging: Reel package
Package: 60-WFQFN Exposed Pad
Applications: Ultrasound Imaging
Mounting: SMD
Operating Supply Voltage: 4.7 V ~ 5.3 V
Interface: SPI Serial
Family Name: LM96530
Categories: Integrated Circuits (ICs)
Manufacturer Package: 60-WQFN (9x9)
Alternative Parts (Cross-Reference): LM96530SQE/NOPB; LM96530SQ/NOPB; LM96570SQ/NOPB;
Introduction Date: September 03, 2010
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - LM96530SQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LM96530SQX/NOPB
Interface - Specialized LM96530SQX/NOPB
IC INTERFACE SPECIALIZED 60WQFN

IC INTERFACE SPECIALIZED 60WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LM96530SQX/NOPB
Integrated Circuits (ICs) - Interface - Specialized LM96530SQX/NOPB
IC INTERFACE SPECIALIZED 60WQFN

IC INTERFACE SPECIALIZED 60WQFN

Supplier's Site
Specialized - LM96530SQX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LM96530SQX/NOPB
Specialized LM96530SQX/NOPB
Ultrasound Imaging Interface 60-WQFN (9x9)

Ultrasound Imaging Interface 60-WQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 779400-LM96530SQX/NOPB LM96530SQX/NOPB LM96530SQX/NOPB LM96530SQX/NOPB
Product Name Interface - Interface - Specialized - LM96530SQX/NOPB Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3015-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers