SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85 Product overview: LMH0071SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LMH0071SQE/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055216-LMH0071SQE/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 2
Output Type: LVDS
Data Rate: 2.97Gbps
Input Type: LVCMOS
Number of Outputs: 5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-WQFN (7x7)
Purpose: Deserializer
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC DESERIALIZER SDI W/LVDS 48QFN
2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)
Serializers & Deserializers - Serdes SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
IC DESERIALIZER SDI W/LVDS 48QFN
IC DESERIALIZER SDI W/LVDS 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-LMH0071SQE/NOPB | 1055216-LMH0071SQE/NOPB | LMH0071SQE/NOPB | LMH0071SQE/NOPB | LMH0071SQE/NOPB | LMH0071SQE/NOPB | LMH0071SQE/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - LMH0071SQE/NOPB | Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 2.97E6 kbps | 2.97E6 kbps | 2.97E6 kbps | 2.97E6 kbps | 270000 to ? kbps | 2.97E6 kbps |