Manufacturer: Texas Instruments
Win Source Part Number: 811382-LMH0044SQE
Packaging: Reel
Mounting Style: SMD
Applications: Data Transport
Interface: Serial
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-WQFN (4x4)
Manufacturer Package: 16-WQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: LMH0044
IC INTERFACE SPECIALIZED 16WQFN
Data Transport Interface 16-WQFN (4x4)
IC INTERFACE SPECIALIZED 16WQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 811382-LMH0044SQE | LMH0044SQE | LMH0044SQE | LMH0044SQE |
| Product Name | Interface - Interface - Specialized - LMH0044SQE | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |