LM1815MX/S7001824 -- SENSOR AND DETECTOR INTERFACES
Texas Instruments
Sensor and Detector Interfaces
LM1815MX/S7001824
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
LM1815MX/S7001824
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
LM1815MX/S7001824 |
LM1815MX/S7001824 |
|
Product Name
|
Sensor and Detector Interfaces |
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
|
Device Type
|
Storage Interface
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 2V ~ 6V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Device Type
Front End
Package Type
16-SMD Module
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details