Texas Instruments Interface - Interface - Analog Switches - Special Purpose - LMH6570MA LMH6570MA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201486-LMH6570MA Packaging: Tube Features: Buffered Applications: Video -3db Bandwidth: 500MHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LMH6570 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 6V ~ 12V Supply Voltage , Dual (V±): ±3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201486-LMH6570MA Packaging: Tube Features: Buffered Applications: Video -3db Bandwidth: 500MHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LMH6570 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 6V ~ 12V Supply Voltage , Dual (V±): ±3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LMH6570MA - 1201486-LMH6570MA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LMH6570MA
1201486-LMH6570MA
Interface - Interface - Analog Switches - Special Purpose - LMH6570MA 1201486-LMH6570MA
Manufacturer: Texas Instruments Win Source Part Number: 1201486-LMH6570MA Packaging: Tube Features: Buffered Applications: Video -3db Bandwidth: 500MHz Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LMH6570 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 6V ~ 12V Supply Voltage , Dual (V±): ±3V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201486-LMH6570MA
Packaging: Tube
Features: Buffered
Applications: Video
-3db Bandwidth: 500MHz
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6570
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 6V ~ 12V
Supply Voltage , Dual (V±): ±3V ~ 6V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - LMH6570MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
LMH6570MA
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose LMH6570MA
IC VIDEO MULTIPLEXER SPST 8SOIC

IC VIDEO MULTIPLEXER SPST 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1201486-LMH6570MA LMH6570MA
Product Name Interface - Interface - Analog Switches - Special Purpose - LMH6570MA Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9951YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details