TE ConnectivityCrimp Wire Pins, Tabs & Ferrules2359021-2
Description
Body Features Primary Product Color : Natural
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Plating Material : Silver
Dimensions Overall Product Length : 16.7 MM [.66 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Package
Product Type Features Compatible With Discrete Wire Type : Stranded Shape Description : Circular/Oval
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Plating Material : Silver
Dimensions Overall Product Length : 16.7 MM [.66 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Package
Product Type Features Compatible With Discrete Wire Type : Stranded Shape Description : Circular/Oval
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Plating Material : Silver
Dimensions Overall Product Length : 16.7 MM [.66 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Package
Product Type Features Compatible With Discrete Wire Type : Stranded Shape Description : Circular/Oval
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Closed
Crimp Wire Terminal Type : Ferrule
Mating Pin Diameter : 8 MM [.314 INCH ]
Terminal Plating Material : Silver
Dimensions
Overall Product Length : 16.7 MM [.66 INCH ]
Wire Size (MMSQ) : 35
Wire Size (AWG) : 2
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Package
Product Type Features
Compatible With Discrete Wire Type : Stranded
Shape Description : Circular/Oval
Usage Conditions
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]