TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2368028-3

Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 9.5 MM  [.375 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Clip/Reel Product Type Features Wire Insulation Support Retention Type : Open Barrel
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 9.5 MM  [.375 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Clip/Reel Product Type Features Wire Insulation Support Retention Type : Open Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2368028-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2368028-3
Crimp Wire Pins, Tabs & Ferrules 2368028-3
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 9.5 MM  [.375 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Clip/Reel Product Type Features Wire Insulation Support Retention Type : Open Barrel

Configuration Features


  • Compatible With Wire & Cable Type : Twisted Pair

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Overall Product Length : 9.5 MM  [.375 INCH ]
  • Terminal Material Thickness : .5 MM  [.019 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Clip/Reel

Product Type Features


  • Wire Insulation Support Retention Type : Open Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2368028-3
Product Name Crimp Wire Pins, Tabs & Ferrules
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details