TE Connectivity Connector Contacts 2371403-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Shape & Form : Dual Beam Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 26 - 30 Electrical Characteristics Contact Resistance (MOHM) : 20 Operating Voltage (VAC) : 50 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Shape & Form : Dual Beam Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 26 - 30 Electrical Characteristics Contact Resistance (MOHM) : 20 Operating Voltage (VAC) : 50 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2371403-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2371403-1
Connector Contacts 2371403-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Shape & Form : Dual Beam Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 26 - 30 Electrical Characteristics Contact Resistance (MOHM) : 20 Operating Voltage (VAC) : 50 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 26 - 30

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Operating Voltage (VAC) : 50

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal
  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2371403-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details