TE Connectivity PCB Spring Contacts 2343297-2

Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Working Range (High) : 3.2 MM  [.126 INCH ] Contact Working Range (Low) : 2.4 MM  [.094 INCH ] Point of Contact Area Plating Material : Gold Dimensions Product Length : 5.75 MM  [.226 INCH ] Product Width : 1.8 MM  [.071 INCH ] Uncompressed Height : 4 MM  [.157 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector System : Board-to-Board Spring Finger Type : Box-Clip Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Working Range (High) : 3.2 MM  [.126 INCH ] Contact Working Range (Low) : 2.4 MM  [.094 INCH ] Point of Contact Area Plating Material : Gold Dimensions Product Length : 5.75 MM  [.226 INCH ] Product Width : 1.8 MM  [.071 INCH ] Uncompressed Height : 4 MM  [.157 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector System : Board-to-Board Spring Finger Type : Box-Clip Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2343297-2 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2343297-2
PCB Spring Contacts 2343297-2
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Working Range (High) : 3.2 MM  [.126 INCH ] Contact Working Range (Low) : 2.4 MM  [.094 INCH ] Point of Contact Area Plating Material : Gold Dimensions Product Length : 5.75 MM  [.226 INCH ] Product Width : 1.8 MM  [.071 INCH ] Uncompressed Height : 4 MM  [.157 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector System : Board-to-Board Spring Finger Type : Box-Clip Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Working Range (High) : 3.2 MM  [.126 INCH ]
  • Contact Working Range (Low) : 2.4 MM  [.094 INCH ]
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 5.75 MM  [.226 INCH ]
  • Product Width : 1.8 MM  [.071 INCH ]
  • Uncompressed Height : 4 MM  [.157 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector System : Board-to-Board
  • Spring Finger Type : Box-Clip

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2343297-2
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details