TE Connectivity PCB Spring Contacts 2511417-3

Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 1.98 MM  [.078 INCH ] Product Thickness : 1.4 MM  [.055 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : Yes Spring Finger Type : Contact Pad Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 1.98 MM  [.078 INCH ] Product Thickness : 1.4 MM  [.055 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : Yes Spring Finger Type : Contact Pad Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2511417-3 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2511417-3
PCB Spring Contacts 2511417-3
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 1.98 MM  [.078 INCH ] Product Thickness : 1.4 MM  [.055 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : Yes Spring Finger Type : Contact Pad Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : No

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Diameter : 1.98 MM  [.078 INCH ]
  • Product Thickness : 1.4 MM  [.055 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 10000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Component
  • Scalable : Yes
  • Spring Finger Type : Contact Pad

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2511417-3
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details