TE Connectivity Connector Contacts 2382224-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Dimensions Wire Size (AWG) : 26 - 22 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel/Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Dimensions Wire Size (AWG) : 26 - 22 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel/Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2382224-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2382224-1
Connector Contacts 2382224-1
Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Dimensions Wire Size (AWG) : 26 - 22 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel/Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 4.2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Socket

Dimensions


  • Wire Size (AWG) : 26 - 22

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel/Box

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2382224-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers