Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 1.14 - 1.42 MM , 4.06 MM [.055 INCH , .16 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 2.67 - 4.32 MM [.105 - .17 INCH ] Product Length : 16.75 MM [.659 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1600 - 4234
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou
nding Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 1.14 - 1.42 MM , 4.06 MM [.055 INCH , .16 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 2.67 - 4.32 MM [.105 - .17 INCH ] Product Length : 16.75 MM [.659 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1600 - 4234
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou
nding Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 1.14 - 1.42 MM , 4.06 MM [.055 INCH , .16 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 2.67 - 4.32 MM [.105 - .17 INCH ] Product Length : 16.75 MM [.659 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1600 - 4234
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou
nding Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Terminal Orientation : Straight
Terminal Plating Material : Unplated
Dimensions
Barrel Inside Diameter : 1.14 - 1.42 MM , 4.06 MM [.055 INCH , .16 INCH ]
Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ]
Compatible Insulation Diameter Range : 2.67 - 4.32 MM [.105 - .17 INCH ]
Product Length : 16.75 MM [.659 INCH ]
Stud Diameter : 4.3 MM [.169 INCH ]
Tongue Thickness : .5 MM [.02 INCH ]
Wire Size (MMSQ) : .8 - 2
Wire Size (AWG) : 14 - 18
Wire Size (CMA) : 1600 - 4234
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 8000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : Anti-Rotational/Grounding
Stud Size : M4
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]