TE Connectivity Splices 267237-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight (G) : 5.2 Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight (G) : 5.2 Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 267237-000 - TE Connectivity
Berwyn, PA, United States
Splices
267237-000
Splices 267237-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight (G) : 5.2 Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Primary Product Color : Yellow
  • Terminal & Contact Weight (G) : 5.2

Configuration Features


  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 105.92 MM  [4.17 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 14

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder, Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 267237-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details