TE Connectivity Quick Disconnects 2-520979-2

Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 3.18 MM , 2.8 MM  [.11 INCH , .125 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.52 - 3.05 MM  [.06 - .12 INCH ] Product Length : 18.7 MM  [.735 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 3.18 MM , 2.8 MM  [.11 INCH , .125 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.52 - 3.05 MM  [.06 - .12 INCH ] Product Length : 18.7 MM  [.735 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2-520979-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2-520979-2
Quick Disconnects 2-520979-2
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 3.18 MM , 2.8 MM  [.11 INCH , .125 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.52 - 3.05 MM  [.06 - .12 INCH ] Product Length : 18.7 MM  [.735 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 3.18 MM , 2.8 MM  [.11 INCH , .125 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.52 - 3.05 MM  [.06 - .12 INCH ]
  • Product Length : 18.7 MM  [.735 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3000

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A104010TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A104010TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A104010TR-ND
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A104010CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A104010CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A104010CT-ND
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-520979-2 A104010TR-ND A104010CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details