2351768-2 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
2351768-2
Description
Contact Features Barrel Type : Closed Contact Fabrication : Solid Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : 1.1 MM [.043 INCH ] Overall Product Length : 18.3 MM [.709 INCH ] Terminal Material Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag/Box
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Fabrication : Solid Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : 1.1 MM [.043 INCH ] Overall Product Length : 18.3 MM [.709 INCH ] Terminal Material Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag/Box
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Fabrication : Solid Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : 1.1 MM [.043 INCH ] Overall Product Length : 18.3 MM [.709 INCH ] Terminal Material Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag/Box
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Fabrication : Solid
- Contact Shape & Form : Round
- Crimp Wire Terminal Type : Pin Terminal
- Mating Pin Diameter : 1 MM [.04 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Gold
Dimensions
- Barrel Inside Diameter : 1.1 MM [.043 INCH ]
- Overall Product Length : 18.3 MM [.709 INCH ]
- Terminal Material Thickness : 1.78 MM [.07 INCH ]
- Wire Size (MMSQ) : .75 - .5
- Wire Size (AWG) : 18 - 20
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Bag/Box
Product Type Features
- Compatible With Discrete Wire Type : Stranded
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2351768-2 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Connector Pin; Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details