Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM [.091 - .13 INCH ] Wire Size (AWG) : 14 - 16
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Discrete Wire Type : Stranded Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 19
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 2.3 - 3.3 MM [.091 - .13 INCH ]
- Wire Size (AWG) : 14 - 16
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Discrete Wire Type : Stranded
- Sealable : Yes
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]