TE Connectivity Connector Contacts 2495756-1

Description
Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Diameter (MM) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness (MICIN) : 1 Contact Orientation : Straight Contact Retention Within Housing : Without Contact Shape & Form : Bifurcated Contact Size : 2.5mm Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .081 - .0127 Wire Size (AWG) : 28 - 30 Wire Size (CMA) : 159.8 Electrical Characteristics Contact Resistance (MOHM) : 30 Dielectric Withstanding Voltage (Max) (VAC) : 200 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reeled Packaging Quantity : 20000 Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Diameter (MM) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness (MICIN) : 1 Contact Orientation : Straight Contact Retention Within Housing : Without Contact Shape & Form : Bifurcated Contact Size : 2.5mm Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .081 - .0127 Wire Size (AWG) : 28 - 30 Wire Size (CMA) : 159.8 Electrical Characteristics Contact Resistance (MOHM) : 30 Dielectric Withstanding Voltage (Max) (VAC) : 200 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reeled Packaging Quantity : 20000 Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2495756-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2495756-1
Connector Contacts 2495756-1
Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Diameter (MM) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness (MICIN) : 1 Contact Orientation : Straight Contact Retention Within Housing : Without Contact Shape & Form : Bifurcated Contact Size : 2.5mm Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .081 - .0127 Wire Size (AWG) : 28 - 30 Wire Size (CMA) : 159.8 Electrical Characteristics Contact Resistance (MOHM) : 30 Dielectric Withstanding Voltage (Max) (VAC) : 200 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reeled Packaging Quantity : 20000 Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Contact Features


  • Contact Base Material : Copper-Nickel-Tin
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Diameter (MM) : 1
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness (MICIN) : 1
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Shape & Form : Bifurcated
  • Contact Size : 2.5mm
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .081 - .0127
  • Wire Size (AWG) : 28 - 30
  • Wire Size (CMA) : 159.8

Electrical Characteristics


  • Contact Resistance (MOHM) : 30
  • Dielectric Withstanding Voltage (Max) (VAC) : 200
  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reeled
  • Packaging Quantity : 20000

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2495756-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers