TE Connectivity Shielded Contacts 241230-000

Description
Contact Features Contact Size : Size 12 Contact Type : Pin
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 12 Contact Type : Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 241230-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
241230-000
Shielded Contacts 241230-000
Contact Features Contact Size : Size 12 Contact Type : Pin

Contact Features


  • Contact Size : Size 12
  • Contact Type : Pin
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 241230-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers