TE Connectivity PCB Terminals 2382333-1

Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 1.5 MICM  [60 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.5 MICM  [60 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 1.3 MM  [.05 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.06 INCH ] Profile Height from PCB : 8.65 MM  [.34 INCH ] Terminal Material Thickness (MM) : .5 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Terminal Features : Stud Hole Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 1.5 MICM  [60 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.5 MICM  [60 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 1.3 MM  [.05 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.06 INCH ] Profile Height from PCB : 8.65 MM  [.34 INCH ] Terminal Material Thickness (MM) : .5 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Terminal Features : Stud Hole Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 2382333-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
2382333-1
PCB Terminals 2382333-1
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 1.5 MICM  [60 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.5 MICM  [60 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 1.3 MM  [.05 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.06 INCH ] Profile Height from PCB : 8.65 MM  [.34 INCH ] Terminal Material Thickness (MM) : .5 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Terminal Features : Stud Hole Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Mating Area Plating Material Thickness : 1.5 MICM  [60 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ]
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 1.5 MICM  [60 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 4.75

Dimensions


  • PCB Hole Diameter : 1.3 MM  [.05 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.06 INCH ]
  • Profile Height from PCB : 8.65 MM  [.34 INCH ]
  • Terminal Material Thickness (MM) : .5

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Insertion Force : Normal
  • Terminal Features : Stud Hole
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2382333-1
Product Name PCB Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details