TE Connectivity Ring Terminals 2-34157-1

Description
Body Features Terminal & Contact Weight : .846 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 18.16 MM  [.71 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .846 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 18.16 MM  [.71 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-34157-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-34157-1
Ring Terminals 2-34157-1
Body Features Terminal & Contact Weight : .846 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 18.16 MM  [.71 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .846 G  [.03 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ]
  • Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ]
  • Product Length : 18.16 MM  [.71 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #4, M2.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A135574TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135574TR-ND
Terminals - Ring Connectors A135574TR-ND
CONN RING CIRC 14-16AWG #4 CRIMP

CONN RING CIRC 14-16AWG #4 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A135574CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135574CT-ND
Terminals - Ring Connectors A135574CT-ND
CONN RING CIRC 14-16AWG #4 CRIMP

CONN RING CIRC 14-16AWG #4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-34157-1
Terminals 2-34157-1
Terminals PVC-RING 16-14 BLU #4

Terminals PVC-RING 16-14 BLU #4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-34157-1 A135574TR-ND A135574CT-ND 2-34157-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details