TE Connectivity Power Terminals 2358714-1

Description
Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3 MICM  [120 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 10.3 MM  [.406 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [120 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Retention Type : Spring Thread Size : M4 Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3 MICM  [120 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 10.3 MM  [.406 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [120 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Retention Type : Spring Thread Size : M4 Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 2358714-1 - TE Connectivity
Berwyn, PA, United States
Power Terminals
2358714-1
Power Terminals 2358714-1
Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3 MICM  [120 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 10.3 MM  [.406 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [120 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Retention Type : Spring Thread Size : M4 Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Vertical
  • Strip Orientation : End Feed

Contact Features


  • Contact Current Rating (Max) (AMP) : 350
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 3 MICM  [120 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 10.3 MM  [.406 INCH ]
  • PCB Contact Termination Area Plating Material : Silver
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [120 MICIN ]
  • Terminal Orientation : Straight

Dimensions


  • PCB Thickness (Recommended) : 2 MM  [.079 INCH ]

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Mating Retention Type : Spring
  • Thread Size : M4

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1000

Product Type Features


  • Power Terminal Type : Pin Power Terminal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Power Terminal, Pin, 1Pos, Press Fit Rohs Compliant Amp Te Connectivity - 92AH6802 - Newark, An Avnet Company
Chicago, IL, United States
Power Terminal, Pin, 1Pos, Press Fit Rohs Compliant Amp Te Connectivity
92AH6802
Power Terminal, Pin, 1Pos, Press Fit Rohs Compliant Amp Te Connectivity 92AH6802
POWER TERMINAL, PIN, 1POS, PRESS FIT ROHS COMPLIANT: YES

POWER TERMINAL, PIN, 1POS, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 2358714-1 92AH6802
Product Name Power Terminals Power Terminal, Pin, 1Pos, Press Fit Rohs Compliant Amp Te Connectivity
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details