TE Connectivity Ring Terminals 2-34854-1

Description
Body Features Terminal & Contact Weight : 2.029 G  [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 27.89 MM  [1.1 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.029 G  [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 27.89 MM  [1.1 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-34854-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-34854-1
Ring Terminals 2-34854-1
Body Features Terminal & Contact Weight : 2.029 G  [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 27.89 MM  [1.1 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.029 G  [.07 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]
  • Product Length : 27.89 MM  [1.1 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A0970CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A0970CT-ND
Terminals - Ring Connectors A0970CT-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A0970TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A0970TR-ND
Terminals - Ring Connectors A0970TR-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
CUT STRIP- TERMINAL,PG R 12-10 10 - 2-34854-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP- TERMINAL,PG R 12-10 10
2-34854-1
CUT STRIP- TERMINAL,PG R 12-10 10 2-34854-1
CUT STRIP- TERMINAL,PG R 12-10 10

CUT STRIP- TERMINAL,PG R 12-10 10

Buy Now
Ring Terminals - 7454735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7454735
Ring Terminals 7454735
TE Connectivity 2-34854-1 Ring Terminal

TE Connectivity 2-34854-1 Ring Terminal

Supplier's Site
Ring Terminals - 1644076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1644076
Ring Terminals 1644076
TE Connectivity 2-34854-1 Ring Terminal

TE Connectivity 2-34854-1 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-34854-1
Terminals 2-34854-1
Terminals TERMINAL R 12-10 10

Terminals TERMINAL R 12-10 10

Buy Now Datasheet
PG TER/BUT VNL - TAPE, TERMINAL,PG R 12-10 10 - 70086656 - Allied Electronics, Inc.
Fort Worth, TX, USA
PG TER/BUT VNL - TAPE, TERMINAL,PG R 12-10 10
70086656
PG TER/BUT VNL - TAPE, TERMINAL,PG R 12-10 10 70086656
PG TER/BUT VNL - TAPE, TERMINAL,PG R 12-10 10

PG TER/BUT VNL - TAPE, TERMINAL,PG R 12-10 10

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-34854-1 A0970CT-ND A0970TR-ND 2-34854-1 7454735 2-34854-1 70086656
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors CUT STRIP- TERMINAL,PG R 12-10 10 Ring Terminals Terminals PG TER/BUT VNL - TAPE, TERMINAL,PG R 12-10 10
Material Tin Copper Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details