TE Connectivity Splices 2388553-4

Description
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support
Request a Quote
Description
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 2388553-4 - TE Connectivity
Berwyn, PA, United States
Splices
2388553-4
Splices 2388553-4
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support

Body Features


  • Primary Product Color : Yellow
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 4

Contact Features


  • Barrel Type : Closed

Dimensions


  • Wire Size (AWG) : 12 - 22

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2388553-4
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers