TE Connectivity
Connector Contacts
2367819-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab
Dimensions Wire Size (MMSQ) : .08 - .37 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab
Dimensions Wire Size (MMSQ) : .08 - .37 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab
Dimensions Wire Size (MMSQ) : .08 - .37 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 8.6
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Tab
Dimensions
- Wire Size (MMSQ) : .08 - .37
- Wire Size (AWG) : 28 - 22
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2367819-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Features
RoHS; Insulated
North American
18 to 22 AWG
International
0.3000 to 0.8000 mm2
View Details