TE Connectivity PCB Terminals 2388378-4

Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 7 MM  [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Nickel, Tin Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 10.3 MM  [.41 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 7 MM  [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Nickel, Tin Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 10.3 MM  [.41 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 2388378-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
2388378-4
PCB Terminals 2388378-4
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 7 MM  [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Nickel, Tin Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 10.3 MM  [.41 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 7 MM  [.276 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Nickel, Tin

Dimensions


  • Extension Below Board : 3 MM  [.118 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 10.3 MM  [.41 INCH ]
  • Terminal Material Thickness : .5 MM  [.02 INCH ]

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2388378-4
Product Name PCB Terminals
Material Nickel, Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details