2358996-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
2358996-1
Description
Contact Features Barrel Type : Closed Contact Fabrication : Solid Contact Shape & Form : Round Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : .9 MM [.035 INCH ] Overall Product Length : 15.6 MM [.615 INCH ] Terminal Material Thickness : 2 MM [.070 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag/Box
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Fabrication : Solid Contact Shape & Form : Round Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : .9 MM [.035 INCH ] Overall Product Length : 15.6 MM [.615 INCH ] Terminal Material Thickness : 2 MM [.070 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag/Box
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Fabrication : Solid Contact Shape & Form : Round Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : .9 MM [.035 INCH ] Overall Product Length : 15.6 MM [.615 INCH ] Terminal Material Thickness : 2 MM [.070 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag/Box
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Fully Insulated
Contact Features
- Barrel Type : Closed
- Contact Fabrication : Solid
- Contact Shape & Form : Round
- Crimp Wire Terminal Type : Receptacle Terminal
- Terminal Orientation : Straight
- Terminal Plating Material : Gold
Dimensions
- Barrel Inside Diameter : .9 MM [.035 INCH ]
- Overall Product Length : 15.6 MM [.615 INCH ]
- Terminal Material Thickness : 2 MM [.070 INCH ]
- Wire Size (MMSQ) : .34 - .14
- Wire Size (AWG) : 22 - 26
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Bag/Box
Product Type Features
- Compatible With Discrete Wire Type : Stranded
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2358996-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Receptacle Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
10 to 14 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details