TE Connectivity
PCB Terminals
2363203-1
Description
Configuration Features Connection Capacity : Multiple Wires per Terminal : 1
Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Crimp Type : F-Crimp PCB Terminal Type : PCB Pin Terminal Orientation : Right Angle Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range (MM) : 1.4 - 1.6 Extension Below Board (MM) : 1.4 PCB Hole Diameter (MM) : 1 PCB Thickness (Recommended) (MM) : 1.6 Profile Height from PCB (MM) : 2.6 Receptacle Terminal Stock Thickness (MM) : .2 Wire Size (AWG) : 22 - 24
Industry Standards CSA Certified : No
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Low Sealable : No Wire Insulation Support Retention Type : Open Barrel
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGF) : -40 - 105
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Multiple Wires per Terminal : 1
Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Crimp Type : F-Crimp PCB Terminal Type : PCB Pin Terminal Orientation : Right Angle Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range (MM) : 1.4 - 1.6 Extension Below Board (MM) : 1.4 PCB Hole Diameter (MM) : 1 PCB Thickness (Recommended) (MM) : 1.6 Profile Height from PCB (MM) : 2.6 Receptacle Terminal Stock Thickness (MM) : .2 Wire Size (AWG) : 22 - 24
Industry Standards CSA Certified : No
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Low Sealable : No Wire Insulation Support Retention Type : Open Barrel
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGF) : -40 - 105
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Multiple Wires per Terminal : 1
Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Crimp Type : F-Crimp PCB Terminal Type : PCB Pin Terminal Orientation : Right Angle Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range (MM) : 1.4 - 1.6 Extension Below Board (MM) : 1.4 PCB Hole Diameter (MM) : 1 PCB Thickness (Recommended) (MM) : 1.6 Profile Height from PCB (MM) : 2.6 Receptacle Terminal Stock Thickness (MM) : .2 Wire Size (AWG) : 22 - 24
Industry Standards CSA Certified : No
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Low Sealable : No Wire Insulation Support Retention Type : Open Barrel
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGF) : -40 - 105
Configuration Features
- Connection Capacity : Multiple
- Wires per Terminal : 1
Contact Features
- Contact Plating Material : Tin
- Contact Underplating Material : Nickel
- Crimp Type : F-Crimp
- PCB Terminal Type : PCB Pin
- Terminal Orientation : Right Angle
- Terminal Plating Material : Pre-Tin
Dimensions
- Accepts Wire Insulation Diameter Range (MM) : 1.4 - 1.6
- Extension Below Board (MM) : 1.4
- PCB Hole Diameter (MM) : 1
- PCB Thickness (Recommended) (MM) : 1.6
- Profile Height from PCB (MM) : 2.6
- Receptacle Terminal Stock Thickness (MM) : .2
- Wire Size (AWG) : 22 - 24
Industry Standards
Packaging Features
Product Type Features
- Insertion Force : Low
- Sealable : No
- Wire Insulation Support Retention Type : Open Barrel
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range (DEGF) : -40 - 105
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2363203-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details