TE Connectivity PCB Spring Contacts 2528105-1

Description
Configuration Features Number of Positions : 2 Side Protected : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 3.6 MM  [.142 INCH ] Contact Working Range (Low) : 4.25 MM  [.167 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 2 MM  [.079 INCH ] Product Length : 5.3 MM  [.207 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 5 MM  [.197 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 2 Side Protected : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 3.6 MM  [.142 INCH ] Contact Working Range (Low) : 4.25 MM  [.167 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 2 MM  [.079 INCH ] Product Length : 5.3 MM  [.207 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 5 MM  [.197 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2528105-1 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2528105-1
PCB Spring Contacts 2528105-1
Configuration Features Number of Positions : 2 Side Protected : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 3.6 MM  [.142 INCH ] Contact Working Range (Low) : 4.25 MM  [.167 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 2 MM  [.079 INCH ] Product Length : 5.3 MM  [.207 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 5 MM  [.197 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Side Protected : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 3.6 MM  [.142 INCH ]
  • Contact Working Range (Low) : 4.25 MM  [.167 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Diameter : 2 MM  [.079 INCH ]
  • Product Length : 5.3 MM  [.207 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]
  • Uncompressed Height : 5 MM  [.197 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Component
  • Scalable : No
  • Spring Finger Type : Pogo Pins

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2528105-1
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details