TE Connectivity Power Terminals 2371617-1

Description
Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 300 Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3.05 MICM  [120 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness (INCH) : 9.1 PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM  [120 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 2 - 5 MM  [.079 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Power Terminal Type : Receptacle Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 300 Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3.05 MICM  [120 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness (INCH) : 9.1 PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM  [120 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 2 - 5 MM  [.079 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Power Terminal Type : Receptacle Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 2371617-1 - TE Connectivity
Berwyn, PA, United States
Power Terminals
2371617-1
Power Terminals 2371617-1
Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 300 Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3.05 MICM  [120 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness (INCH) : 9.1 PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM  [120 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 2 - 5 MM  [.079 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Power Terminal Type : Receptacle Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 300
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 3.05 MICM  [120 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness (INCH) : 9.1
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.05 MICM  [120 MICIN ]
  • Terminal Orientation : Straight

Dimensions


  • PCB Thickness (Recommended) : 2 - 5 MM  [.079 INCH ]

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Power Terminal Type : Receptacle Power Terminal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2371617-1
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details