TE Connectivity Ring Terminals 2399735-1

Description
Contact Features Barrel Type : Open Contact Underplating Material : Nickel Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.9 MM  [.27 INCH ] Compatible Insulation Diameter (Max) : 9.1 MM  [.358 INCH ] Compatible Insulation Diameter Range : 7.7 - 9.1 MM  [.303 - .358 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 6 - 5 Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : Nickel Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.9 MM  [.27 INCH ] Compatible Insulation Diameter (Max) : 9.1 MM  [.358 INCH ] Compatible Insulation Diameter Range : 7.7 - 9.1 MM  [.303 - .358 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 6 - 5 Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2399735-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2399735-1
Ring Terminals 2399735-1
Contact Features Barrel Type : Open Contact Underplating Material : Nickel Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.9 MM  [.27 INCH ] Compatible Insulation Diameter (Max) : 9.1 MM  [.358 INCH ] Compatible Insulation Diameter Range : 7.7 - 9.1 MM  [.303 - .358 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 6 - 5 Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Angled
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.9 MM  [.27 INCH ]
  • Compatible Insulation Diameter (Max) : 9.1 MM  [.358 INCH ]
  • Compatible Insulation Diameter Range : 7.7 - 9.1 MM  [.303 - .358 INCH ]
  • Wire Size (MMSQ) : 16 - 20
  • Wire Size (AWG) : 6 - 5

Product Type Features


  • Ring Terminal Product Type : Slotted Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Crimp Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2399735-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details