TE Connectivity PCB Spring Contacts 2528103-1

Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 5.3 MM  [.209 INCH ] Contact Working Range (Low) : 5.8 MM  [.228 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 1.5 MM  [.059 INCH ] Product Length : 8.1 MM  [.319 INCH ] Product Width : 2 MM  [.078 INCH ] Uncompressed Height : 6.6 MM  [.26 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 5.3 MM  [.209 INCH ] Contact Working Range (Low) : 5.8 MM  [.228 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 1.5 MM  [.059 INCH ] Product Length : 8.1 MM  [.319 INCH ] Product Width : 2 MM  [.078 INCH ] Uncompressed Height : 6.6 MM  [.26 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2528103-1 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2528103-1
PCB Spring Contacts 2528103-1
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 5.3 MM  [.209 INCH ] Contact Working Range (Low) : 5.8 MM  [.228 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 1.5 MM  [.059 INCH ] Product Length : 8.1 MM  [.319 INCH ] Product Width : 2 MM  [.078 INCH ] Uncompressed Height : 6.6 MM  [.26 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 5.3 MM  [.209 INCH ]
  • Contact Working Range (Low) : 5.8 MM  [.228 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Diameter : 1.5 MM  [.059 INCH ]
  • Product Length : 8.1 MM  [.319 INCH ]
  • Product Width : 2 MM  [.078 INCH ]
  • Uncompressed Height : 6.6 MM  [.26 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Component
  • Scalable : No
  • Spring Finger Type : Pogo Pins

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2528103-1
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details