TE Connectivity Connector Contacts 2365084-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.01 - 2.99 MICM  [39.76 - 117.72 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : .63 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.01 - 2.99 MICM  [39.76 - 117.72 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : .63 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2365084-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2365084-1
Connector Contacts 2365084-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.01 - 2.99 MICM  [39.76 - 117.72 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : .63 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1.01 - 2.99 MICM  [39.76 - 117.72 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Mating Square Post Dimension : .63 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Wire Size (AWG) : 22 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2365084-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details