TE Connectivity
Connector Contacts
2367199-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : .47 MM [.018 INCH ]
Dimensions Wire Size (AWG) : 28 - 30
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Roll Packaging Quantity : 15000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : .47 MM [.018 INCH ]
Dimensions Wire Size (AWG) : 28 - 30
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Roll Packaging Quantity : 15000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : .47 MM [.018 INCH ]
Dimensions Wire Size (AWG) : 28 - 30
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Roll Packaging Quantity : 15000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Tab Thickness : .2 MM [.008 INCH ]
- Mating Tab Width : .47 MM [.018 INCH ]
Dimensions
- Wire Size (AWG) : 28 - 30
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Roll
- Packaging Quantity : 15000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2367199-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
North American
18 to 22 AWG
International
0.7500 to 34 mm2
View Details
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details