TE Connectivity PCB Spring Contacts 2528106-1

Description
Configuration Features Number of Positions : 2 Side Protected : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 4.1 MM  [.161 INCH ] Contact Working Range (Low) : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 2 MM  [.079 INCH ] Product Length : 26.16 MM  [.243 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 5.5 MM  [.217 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 2 Side Protected : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 4.1 MM  [.161 INCH ] Contact Working Range (Low) : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 2 MM  [.079 INCH ] Product Length : 26.16 MM  [.243 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 5.5 MM  [.217 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2528106-1 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2528106-1
PCB Spring Contacts 2528106-1
Configuration Features Number of Positions : 2 Side Protected : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 4.1 MM  [.161 INCH ] Contact Working Range (Low) : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Diameter : 2 MM  [.079 INCH ] Product Length : 26.16 MM  [.243 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 5.5 MM  [.217 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Side Protected : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 4.1 MM  [.161 INCH ]
  • Contact Working Range (Low) : 4.75 MM  [.187 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Diameter : 2 MM  [.079 INCH ]
  • Product Length : 26.16 MM  [.243 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]
  • Uncompressed Height : 5.5 MM  [.217 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Component
  • Scalable : No
  • Spring Finger Type : Pogo Pins

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2528106-1
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details