TE Connectivity
PCB Terminals
2393237-1
Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature
Dimensions Compatible Insulation Diameter (Max) : 4.2 MM [.165 INCH ] Compatible Insulation Diameter Range : 4. - 4.2 MM [.157 - .165 INCH ] Extension Below Board : 2.75 MM [.108 INCH ] PCB Hole Diameter : 3.49 MM [.138 - .142 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 4.7 MM [.185 INCH ] Wire Size (MMSQ) : 13.29 - 21.14 Wire Size (AWG) : 12
Industry Standards Compatible With Agency/Standards Products : UL
Packaging Features Packaging Method : Reel
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature
Dimensions Compatible Insulation Diameter (Max) : 4.2 MM [.165 INCH ] Compatible Insulation Diameter Range : 4. - 4.2 MM [.157 - .165 INCH ] Extension Below Board : 2.75 MM [.108 INCH ] PCB Hole Diameter : 3.49 MM [.138 - .142 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 4.7 MM [.185 INCH ] Wire Size (MMSQ) : 13.29 - 21.14 Wire Size (AWG) : 12
Industry Standards Compatible With Agency/Standards Products : UL
Packaging Features Packaging Method : Reel
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature
Dimensions Compatible Insulation Diameter (Max) : 4.2 MM [.165 INCH ] Compatible Insulation Diameter Range : 4. - 4.2 MM [.157 - .165 INCH ] Extension Below Board : 2.75 MM [.108 INCH ] PCB Hole Diameter : 3.49 MM [.138 - .142 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 4.7 MM [.185 INCH ] Wire Size (MMSQ) : 13.29 - 21.14 Wire Size (AWG) : 12
Industry Standards Compatible With Agency/Standards Products : UL
Packaging Features Packaging Method : Reel
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ]
- Contact Underplating Material : Brass
- Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : Miniature
Dimensions
- Compatible Insulation Diameter (Max) : 4.2 MM [.165 INCH ]
- Compatible Insulation Diameter Range : 4. - 4.2 MM [.157 - .165 INCH ]
- Extension Below Board : 2.75 MM [.108 INCH ]
- PCB Hole Diameter : 3.49 MM [.138 - .142 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 4.7 MM [.185 INCH ]
- Wire Size (MMSQ) : 13.29 - 21.14
- Wire Size (AWG) : 12
Industry Standards
- Compatible With Agency/Standards Products : UL
Packaging Features
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2393237-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.3300 mm2
View Details
North American
10 to 24 AWG
International
0.2500 to 6 mm2
View Details