TE Connectivity
Magnet Wire Terminals
2366999-2
Description
Body Features Compatible With Cavity Size : Special
Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (MM) : .5 Mating Tab Width (MM) : .5 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (MM) : .1 - .25 Stock Thickness (Magnet Wire Side) (MM) : .5 Terminal Height (MM) : 6.2
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reeled with Interleaving Paper
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Special
Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (MM) : .5 Mating Tab Width (MM) : .5 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (MM) : .1 - .25 Stock Thickness (Magnet Wire Side) (MM) : .5 Terminal Height (MM) : 6.2
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reeled with Interleaving Paper
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Special
Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (MM) : .5 Mating Tab Width (MM) : .5 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (MM) : .1 - .25 Stock Thickness (Magnet Wire Side) (MM) : .5 Terminal Height (MM) : 6.2
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reeled with Interleaving Paper
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Compatible With Cavity Size : Special
Contact Features
- Crimp Type : IDC
- Magnet Wire Terminal Type : Pin
- Mating Tab Thickness (MM) : .5
- Mating Tab Width (MM) : .5
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (MM) : .1 - .25
- Stock Thickness (Magnet Wire Side) (MM) : .5
- Terminal Height (MM) : 6.2
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reeled with Interleaving Paper
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2366999-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details