TE Connectivity PCB Terminals 2388379-4

Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.9 MM  [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Nickel, Tin Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 7.4 MM  [.29 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.9 MM  [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Nickel, Tin Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 7.4 MM  [.29 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 2388379-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
2388379-4
PCB Terminals 2388379-4
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.9 MM  [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Nickel, Tin Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 7.4 MM  [.29 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.9 MM  [.276 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Nickel, Tin

Dimensions


  • Extension Below Board : 3 MM  [.118 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 7.4 MM  [.29 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2388379-4
Product Name PCB Terminals
Material Nickel, Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details