TE Connectivity
Quick Disconnects
2392417-1
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 700 - 1600
Packaging Features Packaging Method : Reel/Box
Product Type Features Insertion Force : Low
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 700 - 1600
Packaging Features Packaging Method : Reel/Box
Product Type Features Insertion Force : Low
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 700 - 1600
Packaging Features Packaging Method : Reel/Box
Product Type Features Insertion Force : Low
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 4.8 MM [.187 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Wire Size (MMSQ) : .3 - .8
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 700 - 1600
Packaging Features
- Packaging Method : Reel/Box
Product Type Features
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2392417-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
16 to 26 AWG
View Details
2 suppliers