TE Connectivity Shielded Contacts 239214-000

Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Type : Socket
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Type : Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 239214-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
239214-000
Shielded Contacts 239214-000
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Type : Socket

Configuration Features


  • Compatible With Wire & Cable Type : Twisted Pair

Contact Features


  • Contact Type : Socket
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 239214-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details